DIN EN 152

Wood preservatives - Determination of the protective effectiveness of a preservative treatment against blue stain in wood in service - Laboratory method

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: active
Page Count: 49
ICS Code (Wood-protecting chemicals): 71.100.50
scope:

This European Standard specifies a method which is only suitable for testing preparations and systems which are intended to prevent the occurrence of blue stain fungi in wood in service. It is not suitable for assessing the temporary preventive effectiveness of anti-stain preservatives on round wood or on freshly cut wood. The method is not intended for the determination of the fungicidal properties of the surface coating applied to the wood after the priming coat.

This European Standard lays down a method for determining the effectiveness of a preparation applied by e.g. brushing, spraying, spraying tunnel, dipping or vacuum and pressure treatments resulting in an equivalent retention of product in preventing the development of blue stain fungi in wood in service. It is also applicable where a primer paint is used in conjunction with the preservative system1).

This method is applicable to the following types of preparations or systems:

- type A: fungicidal preparations with or without pigment, used in conjunction with unspecified varnishes or paint coatings;

or

- type B: fungicidal preparations with or without pigment, used in conjunction with specified varnishes or paint coatings;

or

- type C: fungicidal preparations with or without pigment, used without any subsequent paint, varnish or other coating.

NOTE It is also possible to test the effectiveness in preventing blue stain in service of a combined protective system which involves the application of one preparation by a penetrating treatment technique followed by a subsequent application of a different preparation by a superficial treatment method.

Document History

DIN EN 152
February 1, 2012
Wood preservatives - Determination of the protective effectiveness of a preservative treatment against blue stain in wood in service - Laboratory method
This European Standard specifies a method which is only suitable for testing preparations and systems which are intended to prevent the occurrence of blue stain fungi in wood in service. It is not...

References

Advertisement