DSF/IEC 60287-2-1 ED. 2.0

IEC 60287-2-1: Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance

inactive
Organization: DS
Status: inactive
Page Count: 43
scope:

This part of IEC 60287 is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, in troughs or in steel pipes, both with and without partial drying-out of the soil, as well as cables in air. The term "steady state" is intended to mean a continuous constant current (100 % load factor) just sufficient to produce asymptotically the maximum conductor temperature, the surrounding ambient conditions being assumed constant. This part of IEC 60287 provides formulae for thermal resistance.

Document History

May 31, 2023
Electric cables – Calculation of the current rating – Part 2-1: Thermal resistance – Calculation of thermal resistance
IEC 60287-2-1:2023 is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, in...
April 27, 2015
Electric cables – Calculation of the current rating – Part 2-1: Thermal resistance – Calculation of the thermal resistance
IEC 60287-2-1:2015 is available as a href="http://webstore.iec.ch/webstore/webstore.nsf/Artnum_PK/99999201588?opendocument"IEC Standards+ 60287-2-1:2015 which contains the International Standard and...
Electric cables – Calculation of the current rating – Part 2-1: Thermal resistance – Calculation of the thermal resistance
This part of IEC 60287 is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
DSF/IEC 60287-2-1 ED. 2.0
IEC 60287-2-1: Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
This part of IEC 60287 is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
Advertisement