DSF/FPREN ISO 10319
Geosynthetics - Wide-width tensile test (ISO/FDIS 10319:2015)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This International Standard describes an index test method for the determination of the tensile properties of geosynthetics, using a wide-width strip. The method is applicable to most geosynthetics, including woven geotextiles, nonwoven geotextiles, geocomposites, knitted geotextiles and felts. The method is also applicable to geogrids and similar open-structure geotextiles, but specimen dimensions might need to be altered. This test is not applicable to polymeric or bituminous geosynthetic barriers, while it is applicable to clay geosynthetic barriers. The tensile test method covers the measurement of load elongation characteristics and includes procedures for the calculation of secant stiffness, maximum load per unit width and strain at maximum load. Singular points on the load-extension curve are also indicated. Procedures for measuring the tensile properties of both conditioned and wet specimens are included in this International Standard.
Document History