DS/EN ISO 10319

Geosynthetics - Wide-width tensile test

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 July 2015
Status: active
Page Count: 26
ICS Code (Geotextiles): 59.080.70
scope:

This International Standard describes an index test method for the determination of the tensile properties of geosynthetics, using a wide-width strip. The method is applicable to most geosynthetics, including woven geotextiles, nonwoven geotextiles, geocomposites, knitted geotextiles and felts. The method is also applicable to geogrids and similar open-structure geotextiles, but specimen dimensions might need to be altered. This test is not applicable to polymeric or bituminous geosynthetic barriers, while it is applicable to clay geosynthetic barriers. The tensile test method covers the measurement of load elongation characteristics and includes procedures for the calculation of secant stiffness, maximum load per unit width and strain at maximum load. Singular points on the load-extension curve are also indicated. Procedures for measuring the tensile properties of both conditioned and wet specimens are included in this International Standard.

Document History

DS/EN ISO 10319
July 8, 2015
Geosynthetics - Wide-width tensile test
This International Standard describes an index test method for the determination of the tensile properties of geosynthetics, using a wide-width strip. The method is applicable to most geosynthetics,...
July 15, 2008
Geosynthetics - Wide-width tensile test
This International Standard describes an index test method for the determination of the tensile properties of geosynthetics, using a wide-width strip. The method is applicable to most geosynthetics,...
July 15, 2008
Geosynthetics - Wide-width tensile test
This International Standard describes an index test method for the determination of the tensile properties of geosynthetics, using a wide-width strip. The method is applicable to most geosynthetics,...
March 19, 1997
Geotextiles - Wide-width tensile test
This Standard describes an index test method for determination of the tensile properties of geosynthetics, using a wide-width strip. The method is applicable to most geosynthetics, including wowen...
Geosynthetics – Wide-width tensile test (ISO/DIS 10319:2023)
This document describes an index test method for the determination of the tensile properties of geosynthetics (polymeric, glass, and metallic), using a wide-width strip. This document is applicable...
Geosynthetics - Wide-width tensile test (ISO/DIS 10319:2013)
A description is not available for this item.
Geosynthetics - Wide-width tensile test (ISO/FDIS 10319:2015)
This International Standard describes an index test method for the determination of the tensile properties of geosynthetics, using a wide-width strip. The method is applicable to most geosynthetics,...
Advertisement