DSF/FPREN 1459-3

Rough-terrain trucks - Safety requirements and verification - Part 3: Additional requirements for variable reach trucks fitted with work platform

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Industrial trucks): 53.060
scope:

This European Standard specifies the additional safety requirements for trucks covered by - EN 1459-1: Rough-terrain variable reach trucks - EN 1459-2: Rough-terrain rotating trucks - EN ISO 3691-2: Industrial variable reach trucks when these trucks are equipped with elevating work platform. This European Standard does not address hazards which may occur: a) during manufacture; b) when handling suspended work platforms which may swing freely; c) when using trucks on public roads; d) when operating in potentially explosive atmospheres; e) when operating underground.

Document History

June 1, 2015
Rough-terrain trucks - Safety requirements and verification - Part 3: Interface between the variable-reach truck and the work platform
This European Standard specifies the additional safety requirements for trucks covered by - EN 1459-1: Rough-terrain variable reach trucks - EN 1459-2: Rough-terrain rotating trucks - EN ISO 3691-2:...
DSF/FPREN 1459-3
Rough-terrain trucks - Safety requirements and verification - Part 3: Additional requirements for variable reach trucks fitted with work platform
This European Standard specifies the additional safety requirements for trucks covered by - EN 1459-1: Rough-terrain variable reach trucks - EN 1459-2: Rough-terrain rotating trucks - EN ISO 3691-2:...
Rough-terrain trucks - Safety requirements and verification - Part 3: Additional requirements for variable reach trucks fitted with work platform
This European Standard specifies the additional safety requirements for trucks covered by - EN 1459-1: Rough-terrain variable reach trucks - EN 1459-2: Rough-terrain rotating trucks - EN ISO 3691-2:...
Advertisement