DS/EN 1459-3
Rough-terrain trucks - Safety requirements and verification - Part 3: Interface between the variable-reach truck and the work platform
| Organization: | DS |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This European Standard specifies the additional safety requirements for trucks covered by - EN 1459-1: Rough-terrain variable reach trucks - EN 1459-2: Rough-terrain rotating trucks - EN ISO 3691-2: Industrial variable reach trucks when these trucks are equipped with elevating work platform. This European Standard does not address hazards which may occur: a) during manufacture; b) when handling suspended work platforms which may swing freely; c) when using trucks on public roads; d) when operating in potentially explosive atmospheres; e) when operating underground.
Document History