DLA - SMD-5962-86027 REV C

MICROCIRCUIT, DIGITAL, 4-BIT BIPOLAR MICROPROGRAM SEQUENCER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 November 1992
Status: inactive
Page Count: 20
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 2909A Microprogram sequencer

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package Y Figure 1 (28-lead, .415" × .400" × .090") flat package Z F-11 (28-lead, .740". × .380" × .090"), flat package 3 C-4 (28-lead, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 770 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases X, Z, 3 - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - 14°C/W 2/ Junction temperature (TJ) - - - - - - - - - - - - - - +175°C DC output current, into inputs - - - - - - - - - - - - 30 mA DC input current - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA

Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 21, 2003
MICROCIRCUIT, DIGITAL, 4-BIT BIPOLAR MICROPROGRAM SEQUENCER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86027 REV C
November 30, 1992
MICROCIRCUIT, DIGITAL, 4-BIT BIPOLAR MICROPROGRAM SEQUENCER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 27, 1988
MICROCIRCUIT, DIGITAL, 4-BIT BIPOLAR MICROPROGRAM SEQUENCER, MONOLITHIC SILICON
A description is not available for this item.
October 7, 1987
MICROCIRCUIT, DIGITAL, 4-BIT BIPOLAR MICROPROGRAM SEQUENCER, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1986
MICROCIRCUIT, DIGITAL, 4-BIT BIPOLAR MICROPROGRAM SEQUENCER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement