DOD - SMD 5962-96697

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 1-LINE TO 8-LINE CLOCK DRIVER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 28 January 2015
Status: active
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-96697
January 28, 2015
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 1-LINE TO 8-LINE CLOCK DRIVER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 11, 2008
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 1-LINE TO 8-LINE CLOCK DRIVER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement