DSF/PREN ISO 5167-5
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters (ISO/DIS 5167-5:2015)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
Document History
November 9, 2022
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full – Part 5: Cone meters (ISO 5167-5:2022)
This document specifies the geometry and method of use (installation and operating conditions) of cone meters when they are inserted in a conduit running full to determine the flow rate of the fluid...
April 7, 2016
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full – Part 5: Cone meters
This part of ISO 5167 specifies the geometry and method of use (installation and operating conditions) of cone meters when they are inserted in a conduit running full to determine the flow rate of...
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full – Part 5: Cone meters (ISO/DIS 5167-5:2021)
This part of ISO 5167 specifies the geometry and method of use (installation and operating conditions) of cone meters when they are inserted in a conduit running full to determine the flow rate of...
DSF/PREN ISO 5167-5
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters (ISO/DIS 5167-5:2015)
A description is not available for this item.
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters (ISO/FDIS 5167-5:2015)
This part of ISO 5167 specifies the geometry and method of use (installation and operating conditions) of cone meters when they are inserted in a conduit running full to determine the flow rate of...