DSF/FPREN ISO 5167-5
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 5: Cone meters (ISO/FDIS 5167-5:2015)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
This part of ISO 5167 specifies the geometry and method of use (installation and operating conditions) of cone meters when they are inserted in a conduit running full to determine the flow rate of the fluid flowing in the conduit. As the uncertainty of an uncalibrated cone meter might be too large for a particular application, it might be deemed essential to calibrate the flow meter in accordance with Clause 7. This part of ISO 5167 also provides background information for calculating the flow rate and is applicable in conjunction with the requirements given in ISO 5167-1. This part of ISO 5167 is applicable only to cone meters in which the flow remains subsonic throughout the measuring section and where the fluid can be considered as single-phase. Uncalibrated cone meters can only be used within specified limits of pipe size, roughness, β, and Reynolds number. This part of ISO 5167 is not applicable to the measurement of pulsating flow. It does not cover the use of uncalibrated cone meters in pipes sized less than 50 mm or more than 500 mm, or where the pipe Reynolds numbers are below 8 × 104 or greater than 1,2 × 107.
Document History