BSI - 15/30289940 DC

Draft BS EN 50180-1 Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 1: General requirements for bushings

pending
Organization: BSI
Publication Date: 4 February 2015
Status: pending
Page Count: 41
ICS Code (Bushings): 29.080.20

Document History

October 31, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 1: General requirements for bushings
A description is not available for this item.
15/30289940 DC
February 4, 2015
Draft BS EN 50180-1 Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 1: General requirements for bushings
A description is not available for this item.
Advertisement