BSI - BS EN 50180-1
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 1: General requirements for bushings
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 2015 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Bushings): | 29.080.20 |
Document History
BS EN 50180-1
October 31, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 1: General requirements for bushings
A description is not available for this item.
February 4, 2015
Draft BS EN 50180-1 Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 1: General requirements for bushings
A description is not available for this item.