CEI EN 61300-2-35
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-35: Tests - Cable nutation
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 details procedures for determining the suitability of a fibre optic device to withstand nutation that may occur during operation, service, storage and/or transport. The test is intended to indicate the performance of such devices when exposed to torsion and bending as a combined load.
Document History
CEI EN 61300-2-35
December 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-35: Tests - Cable nutation
This part of IEC 61300 details procedures for determining the suitability of a fibre optic device to withstand nutation that may occur during operation, service, storage and/or transport. The test is...
December 1, 1997
Fibre optic interconnecting devices and passive components Basic test and measurement procedures - Part 2-35: Tests - Cable nutation
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...