CEI - EN 62116

Test procedure of islanding prevention measures for utility-interconnected photovoltaic inverters

inactive
Organization: CEI
Publication Date: 1 December 2014
Status: inactive
Page Count: 32
ICS Code (Solar energy engineering): 27.160
scope:

The purpose of this International Standard is to provide a test procedure to evaluate the performance of islanding prevention measures used with utility-interconnected PV systems.

This standard describes a guideline for testing the performance of automatic islanding prevention measures installed in or with single or multi-phase utility interactive PV inverters connected to the utility grid. The test procedure and criteria described are minimum requirements that will allow repeatability. Additional requirements or more stringent criteria may be specified if demonstrable risk can be shown. Inverters and other devices meeting the requirements of this standard are considered non-islanding as defined in IEC 61727.

This standard may be applied to other types of utility-interconnected systems (e.g. inverterbased microturbine and fuel cells, induction and synchronous machines). However, technical review may be necessary for other than inverter-based PV systems.

Document History

December 1, 2015
Utility-interconnected photovoltaic inverters – Test procedure of islanding prevention measures
The purpose of this International Standard is to provide a test procedure to evaluate the performance of islanding prevention measures used with utility-interconnected PV systems. This standard...
EN 62116
December 1, 2014
Test procedure of islanding prevention measures for utility-interconnected photovoltaic inverters
The purpose of this International Standard is to provide a test procedure to evaluate the performance of islanding prevention measures used with utility-interconnected PV systems. This standard...
January 1, 2012
Test procedure of islanding prevention measures for utility-interconnected photovoltaic inverters
La presente Norma fornisce le linee guida per la prova dell’efficacia delle misure di prevenzione automatica dal funzionamento in isola, utilizzate in inverter di sistemi fotovoltaici collegati alla...

References

Advertisement