CEI EN 61753-053-2

Fibre optic interconnecting devices and passive components - Performance standard Part 053-2: Non-connectorised single-mode fibre electrically controlled variable optical attenuator for category C - Controlled environments

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2014
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator needs to satisfy in order to be categorised as meeting the requirements of category C-Controlled environments, as defined in Annex A of IEC 61753-1:2007.

Document History

CEI EN 61753-053-2
December 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard Part 053-2: Non-connectorised single-mode fibre electrically controlled variable optical attenuator for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator...

References

Advertisement