ASTM International - ASTM F90-14
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
| Organization: | ASTM International |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements for wrought cobalt-20chromium-15
1.2 The SI units in this standard are the primary units. Values in primary SI or secondary inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore each system shall be used independent of the other. Combining values from the two systems may result in non-conformance with the specification.
abstract:
This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15
Document History