NPFC - MIL-PRF-19500/756
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, SILICON, THROUGH HOLE AND SURFACE MOUNT, TYPES 2N7606 AND 2N7607 QUALITY LEVELS JANTXV AND JANS
| Organization: | NPFC |
| Publication Date: | 12 December 2014 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET, transistor. Two levels of product assurance (JANTXV and JANS) are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History