ASD-STAN PREN 3646-005
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 005: Receptacle, hermetic, square flange mounting Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard defines the characteristics of hermetic square flange receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous.
It applies to models defined in Table 3.
For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively.
Document History
ASD-STAN PREN 3646-005
January 1, 2015
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 005: Receptacle, hermetic, square flange mounting Product standard
This standard defines the characteristics of hermetic square flange receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C to...
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 005: Receptacle, Hermetic, Square Flange Mounting Product Standard
A description is not available for this item.
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 005 - Hermetic Square Flange Receptacle
A description is not available for this item.