IEC 62821-2

Electric cables – Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V – Part 2: Test methods

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2015
Status: active
Page Count: 24
ICS Code (Cables): 29.060.20
scope:

This part of IEC 62821 specifies test methods which are particular for cables with insulation, and sheath based on halogen-free, thermoplastic compound, and having low emission of smoke and corrosive gases when exposed to fire, of rated voltages U0/U up to and including 450/750 V a.c.

General requirements are specified in IEC 62821-1 and particular types of flexible cables are specified in IEC 62821-3.

Document History

IEC 62821-2
February 1, 2015
Electric cables – Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V – Part 2: Test methods
This part of IEC 62821 specifies test methods which are particular for cables with insulation, and sheath based on halogen-free, thermoplastic compound, and having low emission of smoke and corrosive...

References

Advertisement