FORD WSS-M99P40-A3

SPRAYABLE WEAR RESISTANT COATING, TWO COMPONENT, POLYOL NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 22 January 2015
Status: active
Page Count: 5
scope:

This specification defines the material and performance of a two component, spray applied elastomeric film, based on a polyol (WSS-M99P40-A3) and an isocyanate hardener (WSS-M99P40-A4) for use on parts that are not exposed to sunlight and require resistance to wear, abrasion, chemicals and stone impact.

Document History

FORD WSS-M99P40-A3
January 22, 2015
SPRAYABLE WEAR RESISTANT COATING, TWO COMPONENT, POLYOL NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material and performance of a two component, spray applied elastomeric film, based on a polyol (WSS-M99P40-A3) and an isocyanate hardener (WSS-M99P40-A4) for use on...

References

Advertisement