FORD WSS-M99P40-A4
SPRAYABLE WEAR RESISTANT COATING, TWO COMPONENT, ISOCYANATE NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 22 January 2015 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification defines the material and performance of a two component, spray applied elastomeric film, based on a polyol (WSS-M99P40-A3) and an isocyanate hardener (WSS-M99P40-A4) for use on parts that are not exposed to sunlight and require resistance to wear, abrasion, chemicals and stone impact.
Document History
FORD WSS-M99P40-A4
January 22, 2015
SPRAYABLE WEAR RESISTANT COATING, TWO COMPONENT, ISOCYANATE NON-VISIBLE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material and performance of a two component, spray applied elastomeric film, based on a polyol (WSS-M99P40-A3) and an isocyanate hardener (WSS-M99P40-A4) for use on...