SSPC PA 2

Procedure for Determining Conformance to Dry Coating Thickness Requirements

inactive
Buy Now
Organization: SSPC
Publication Date: 26 January 2015
Status: inactive
Page Count: 13
scope:

This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive coating thickness gages (magnetic and eddy current) described in ASTM D7091.1

The procedures for adjustment and measurement acquisition for two types of gages: "magnetic pull-off" (Type 1) and "electronic" (Type 2) are described in ASTM D7091.

This standard defines a procedure to determine whether coatings conform to the minimum and the maximum thickness specified. See Note 12.1 for an example of a possible modification when measuring dry film thickness on overcoated surfaces.

This standard is not intended to be used for measurement of thermal spray coatings. The thickness measurement procedures for thermal spray coatings applied over steel substrates are described in SSPC-CS 23.00/AWS C2.23M/NACE No. 12.

1 ASTM International, 100 Barr Harbor Drive, West Conshohocken, PA 19428-2959. For referenced ASTM standards visit the ASTM website, www.astm.org, or contact ASTM Customer Service at service@astm.org. For Annual Book of ASTM Standards volume information, or to review the scope of an ASTM standard, refer to the standard's Document Summary page on the ASTM website.

Document History

April 12, 2022
Procedure for Determining Conformance to Dry Coating Thickness Requirements
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using two types of...
January 26, 2015
Procedure for Determining Conformance to Dry Coating Thickness Requirements
A description is not available for this item.
SSPC PA 2
January 26, 2015
Procedure for Determining Conformance to Dry Coating Thickness Requirements
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive...
January 26, 2015
Procedure for Determining Conformance to Dry Coating Thickness Requirements
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive...
January 26, 2015
Procedure for Determining Conformance to Dry Coating Thickness Requirements
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive...
May 1, 2012
PROCEDURE FOR DETERMINING CONFORMANCE TO DRY COATING THICKNESS REQUIREMENTS
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive...
May 1, 2004
Measurement of Dry Coating Thickness with Magnetic Gages
GENERAL: This standard describes the procedures to measure the thickness of a dry film of a nonmagnetic coating applied on a magnetic substrate using commercially available magnetic gages. These...
May 1, 2004
Measurement of Dry Coating Thickness with Magnetic Gages
GENERAL: This standard describes the procedures to measure the thickness of a dry film of a nonmagnetic coating applied on a magnetic substrate using commercially available magnetic gages. These...
June 1, 1996
Measurement of Dry Coating Thickness with Magnetic Gages
GENERAL: This standard describes the procedures to measure the thickness of a dry film of a nonmagnetic coating applied on a magnetic substrate using commercially available magnetic gages. These...
January 1, 1991
Measurement of Dry Paint Thickness with Magnetic Gages
A description is not available for this item.

References

Advertisement