SSPC - PA 2

Measurement of Dry Coating Thickness with Magnetic Gages

inactive
Organization: SSPC
Publication Date: 1 May 2004
Status: inactive
Page Count: 11
scope:

GENERAL:

This standard describes the procedures to measure the thickness of a dry film of a nonmagnetic coating applied on a magnetic substrate using commercially available magnetic gages. These procedures are intended to supplement manufacturers' operating instructions for the manual operation of the gages and are not intended to replace them.

The procedures for adjustment and measurement are described for two types of gages: pull-off gages (Type 1) and electronic gages (Type 2).

The standard defines a procedure to determine if the film thickness over an extended area conforms to the minimum and the maximum levels specified. This procedure may be modified when measuring dry film thickness on overcoated surfaces (see Note 7.1).

Document History

April 12, 2022
Procedure for Determining Conformance to Dry Coating Thickness Requirements
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using two types of...
January 26, 2015
Procedure for Determining Conformance to Dry Coating Thickness Requirements
A description is not available for this item.
January 26, 2015
Procedure for Determining Conformance to Dry Coating Thickness Requirements
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive...
January 26, 2015
Procedure for Determining Conformance to Dry Coating Thickness Requirements
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive...
January 26, 2015
Procedure for Determining Conformance to Dry Coating Thickness Requirements
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive...
May 1, 2012
PROCEDURE FOR DETERMINING CONFORMANCE TO DRY COATING THICKNESS REQUIREMENTS
This standard describes a procedure for determining shop or field conformance to a specified coating dry film thickness (DFT) range on ferrous and non-ferrous metal substrates using nondestructive...
May 1, 2004
Measurement of Dry Coating Thickness with Magnetic Gages
GENERAL: This standard describes the procedures to measure the thickness of a dry film of a nonmagnetic coating applied on a magnetic substrate using commercially available magnetic gages. These...
PA 2
May 1, 2004
Measurement of Dry Coating Thickness with Magnetic Gages
GENERAL: This standard describes the procedures to measure the thickness of a dry film of a nonmagnetic coating applied on a magnetic substrate using commercially available magnetic gages. These...
June 1, 1996
Measurement of Dry Coating Thickness with Magnetic Gages
GENERAL: This standard describes the procedures to measure the thickness of a dry film of a nonmagnetic coating applied on a magnetic substrate using commercially available magnetic gages. These...
January 1, 1991
Measurement of Dry Paint Thickness with Magnetic Gages
A description is not available for this item.

References

Advertisement