DSF/FPREN ISO 10286
Gas cylinders - Terminology (ISO/FDIS 10286:2015)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Fluid systems and components for general use (Vocabularies)): | 01.040.23 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.
Document History
November 29, 2021
Gas cylinders – Vocabulary (ISO 10286:2021)
This document defines terms for gas cylinders.
August 3, 2015
Gas cylinders – Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.
August 16, 2007
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.
Gas cylinders - Terminology (ISO/DIS 10286:2013)
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.
Gas cylinders – Vocabulary (ISO/FDIS 10286:2021)
This document defines terms for gas cylinders.
DSF/FPREN ISO 10286
Gas cylinders - Terminology (ISO/FDIS 10286:2015)
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.