DS/EN ISO 10286

Gas cylinders – Terminology

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2015
Status: active
Page Count: 66
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.

Document History

November 29, 2021
Gas cylinders – Vocabulary (ISO 10286:2021)
This document defines terms for gas cylinders.
DS/EN ISO 10286
August 3, 2015
Gas cylinders – Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.
August 16, 2007
Gas cylinders - Terminology
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.
Gas cylinders - Terminology (ISO/DIS 10286:2013)
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.
Gas cylinders – Vocabulary (ISO/FDIS 10286:2021)
This document defines terms for gas cylinders.
Gas cylinders - Terminology (ISO/FDIS 10286:2015)
This International Standard establishes the terminology used in the field of gas cylinders. It also gives definitions relating to pressures and gases in annex A and annex B respectively.
Advertisement