BSI - BS EN 4674-004
Aerospace series — Electrical cables, installation — Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve — Outside pressurized area — EMI protection 10 kA — Temperature range – 65 °C to 200 °C — Product standard
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
December 31, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range - 65 °C to 200 °C - Product standard
A description is not available for this item.
BS EN 4674-004
February 28, 2015
Aerospace series — Electrical cables, installation — Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve — Outside pressurized area — EMI protection 10 kA — Temperature range – 65 °C to 200 °C — Product standard
A description is not available for this item.