CEN - EN ISO 10447

Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds

inactive
Organization: CEN
Publication Date: 1 February 2015
Status: inactive
Page Count: 22
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to welds made in two or more sheets in the thickness range of 0,5 mm to 3,0 mm.

The aim of these tests is to determine

- weld size and failure type when welds are destructively tested, and

- verification of welds by non-destructive chisel tests.

NOTE The preferred method of peel testing seam welds (mechanized peel testing) is covered in ISO 14270

Document History

December 1, 2022
Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds
This document specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and embossed projection welds. This document applies to welds made in two or...
EN ISO 10447
February 1, 2015
Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds
This International Standard specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to...
June 1, 2007
Resistance welding - Peel and chisel testing of resistance spot and projection welds
A description is not available for this item.

References

Advertisement