CEN - EN 4674-003
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range - 65 °C to 200 °C - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulfide) monofilament.
Temperature range: - 65 °C to 200 °C.
Document History
June 1, 2017
Aerospace series - Electrical cables, installation - Selfwrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range - 65 °C to 200 °C - Product standard
This European Standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles,...
EN 4674-003
February 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range - 65 °C to 200 °C - Product standard
This European Standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles,...