DIN 3852-21
Stud ends and ports of fittings, valves and plug screws - Part 21: Dimensions for pipe thread according to DIN EN ISO 228-1 and O-ring sealing
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
September 1, 2016
Stud ends and ports of fittings, valves and plug screws - Part 21: Dimensions for pipe thread according to DIN EN ISO 228-1 and O-ring sealing
Diese Norm gilt für Maße und Bezeichnungen von Einschraublöchern mit Rohrgewinde nach DIN EN ISO 228-1 und O-Ring-Dichtung an Rohrverschraubungen, Armaturen und Verschlussschrauben für...
DIN 3852-21
March 1, 2015
Stud ends and ports of fittings, valves and plug screws - Part 21: Dimensions for pipe thread according to DIN EN ISO 228-1 and O-ring sealing
A description is not available for this item.