DIN 371
Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Taps and threading dies): | 25.100.50 |
Document History
January 1, 2016
Maschinen-Gewindebohrer mit verstaerktem Schaft fuer Metrisches ISO-Regelgewinde M1 bis M10 und Metrisches ISO-Feingewinde M1 × 0,2 bis M10 × 1,25
Dieses Dokument legt die Maße für Maschinen-Gewindebohrer mit verstärktem Schaft, die zur Herstellung von Metrischem ISO-Regelgewinde nach DIN 13-1 und Metrischem ISO-Feingewinde nach DIN 13-2 bis...
DIN 371
March 1, 2015
Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25
A description is not available for this item.
November 1, 2008
Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25
A description is not available for this item.
September 1, 2007
Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25
A description is not available for this item.
July 1, 1998
Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25
A description is not available for this item.