DIN 371

Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2008
Status: inactive
Page Count: 9
ICS Code (Taps and threading dies): 25.100.50

Document History

January 1, 2016
Maschinen-Gewindebohrer mit verstaerktem Schaft fuer Metrisches ISO-Regelgewinde M1 bis M10 und Metrisches ISO-Feingewinde M1 × 0,2 bis M10 × 1,25
Dieses Dokument legt die Maße für Maschinen-Gewindebohrer mit verstärktem Schaft, die zur Herstellung von Metrischem ISO-Regelgewinde nach DIN 13-1 und Metrischem ISO-Feingewinde nach DIN 13-2 bis...
March 1, 2015
Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25
A description is not available for this item.
DIN 371
November 1, 2008
Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25
A description is not available for this item.
September 1, 2007
Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25
A description is not available for this item.
July 1, 1998
Machine taps with reinforced shank for coarse pitch metric ISO-threads M1 to M10 and fine pitch metric ISO-threads M1 × 0,2 to M10 × 1,25
A description is not available for this item.

References

Advertisement