DIN EN 442-1

Radiators and convectors - Part 1: Technical specifications and requirements

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 40
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard defines the technical specifications and requirements of radiators and convectors to be installed in heating systems in buildings including assessment and verification of constancy of performance.

This European Standard deals with radiators and convectors installed in a permanent manner in construction works, fed with water or steam at temperatures below 120 °C, supplied by a remote energy source.

This European Standard does not apply to independent heating appliances.

 This European Standard also defines the additional common data that the manufacturer shall provide with the product in order to ensure the correct application of the products.

Document History

DIN EN 442-1
March 1, 2015
Radiators and convectors - Part 1: Technical specifications and requirements
This European Standard defines the technical specifications and requirements of radiators and convectors to be installed in heating systems in buildings including assessment and verification of...
May 1, 1996
Radiators and convectors - Technical specifications and requirements
A description is not available for this item.

References

Advertisement