DIN EN 13823
Reaction to fire tests for building products - Building products excluding floorings exposed to the thermal attack by a single burning item (includes Amendment A1:2014)
| Organization: | DIN |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 101 |
| ICS Code (Elements of buildings in general): | 91.060.01 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
This European Standard specifies a method of test for determining the reaction to fire performance of construction products excluding floorings, and excluding products which are indicated in Table 1 of EC Decision 2000/147/EC, when exposed to thermal attack by a single burning item (SBI). The calculation procedures are given in Annex A. Information on the precision of the test method is given in Annex B. The calibration procedures are given in Annexes C and D, of which C is a normative annex.
NOTE This European Standard has been developed to determine the reaction to fire performance of essentially flat products. The treatment of some families of products, e.g. linear products (pipes, ducts, cables etc.), can need special rules.
Document History