DIN ISO 5610-1
Tool holders with rectangular shank for indexable inserts - Part 1: General survey, correlation and determination of dimensions (ISO 5610-1:2014)
| Organization: | DIN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Cutting tools in general): | 25.100.01 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 5610 specifies tool holders with rectangular shank for indexable inserts and specifies their styles in relation to their dimensions according to ISO 5610-2, ISO 5610-3, ISO 5610-4, ISO 5610-5, ISO 5610-6, ISO 5610-7, ISO 5610-8, ISO 5610-9, ISO 5610-10, ISO 5610-11, ISO 5610-12, ISO 5610-13, ISO 5610-14, and ISO 5610-15.
These tool holders are primarily intended for indexable inserts made of hard metal, ceramic, or other cutting materials intended to be mounted by clamping and used for turning operations. This part of ISO 5610 is general and is intended to be used with ISO 5610-2, ISO 5610-3, ISO 5610-4, ISO 5610-5, ISO 5610-6, ISO 5610-7, ISO 5610-8, ISO 5610-9, ISO 5610-10, ISO 5610-11, ISO 5610-12, ISO 5610-13, ISO 5610-14, and ISO 5610-15.
Document History