CEI CLC/TR 50542-1
Railway applications - Driver's cab train display controller (TDC) Part 1: General architecture
| Organization: | CEI |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Railway engineering in general): | 45.020 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
In accordance with the ERTMS/ETCS specifications, Subset 121, UIC 612 leaflet, ERA ERTMS-015560 3.3.0 document, EN 50126 and EN 61375 series requirements, this Technical Report describes the Train Display System (TDS) in the driver's cab, and the link between the TDS/TDC and some of its interfaces (Blue box and blue links only):
The scope of the Train Display System (TDS) thus includes:
a) Functions, except functions defined in the ETCS Subset 121. These functions describe exchanges between TDC and the connected display systems;
b) Performance allocation (RAMS included as per EN 50126): for each function defined in item
a), defining the performances needed and the degraded modes recovering; c) Needs for certification: description of special requirements to avoid ETCS recertification after other display system modification; d) Train Display Controller (TDC):
Redundancy management;
Architecture;
e) For each system connected (except those defined in ETCS Subset 121): the Functional Interface Specification (FIS).
This Technical Report excludes the following items:
- Communication protocols (e.g. EN 61375 series);
- Ergonomic aspects;
- Interface with ETCS (Subset 121);
- Train functions;
- GSMR EIRENE functions;
- Use of the displays as terminals for maintenance purpose.
Document History