NEMA - ANSI C136.35

Roadway and Area Lighting Equipment — Luminaire Electrical Ancillary Devices (LEAD)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2009
Status: inactive
Page Count: 12
scope:

This standard covers the electrical and mechanical interchangeability of electrical devices mounted on or in luminaires, brackets, or remotely mounted on the support structure of the luminaire and that may draw power from the luminaire. These devices are used in conjunction with roadway and area lighting luminaires and may be mounted or plugged into the photocontrol receptacle. This standard does not cover such things as flag banners, flower containers, or decorative holiday/seasonal lights.

Document History

January 1, 2020
Roadway and Area Lighting Equipment - Locking-Type Power Taps (LTPT)
This Standard covers the electrical and mechanical compatibility of electrical devices mounted into a locking-type photocontrol receptacle for the purpose of providing ancillary power to an external...
ANSI C136.35
January 1, 2009
Roadway and Area Lighting Equipment — Luminaire Electrical Ancillary Devices (LEAD)
This standard covers the electrical and mechanical interchangeability of electrical devices mounted on or in luminaires, brackets, or remotely mounted on the support structure of the luminaire and...
January 1, 2009
Roadway and Area Lighting Equipment — Luminaire Electrical Ancillary Devices (LEAD)
This standard covers the electrical and mechanical interchangeability of electrical devices mounted on or in luminaires, brackets, or remotely mounted on the support structure of the luminaire and...

References

Advertisement