ISO 14878
Cycles - Audible warning devices - Technical specification and test methods
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Cycles): | 43.150 |
scope:
This International Standard lays down the technical specifications, such as the sound pressure level and the durability, and specifies the corresponding test method for audible warning devices (AWD) which may be fitted to cycles.
This International Standard applies to all types of audible warning devices (AWD) for use on bicycles
Document History
ISO 14878
December 15, 2015
Cycles - Audible warning devices - Technical specification and test methods
This International Standard lays down the technical specifications, such as the sound pressure level and the durability, and specifies the corresponding test method for audible warning devices (AWD)...