SNZ - NZS 3604
Code of practice for Light Timber Frame Buildings not requiring specific design
| Organization: | SNZ |
| Publication Date: | 1 November 1978 |
| Status: | inactive |
| Page Count: | 128 |
scope:
This standard sets down construction requirements for light timber frame buildings not requiring specific design within the limitations specified by clause 1.2, and is approved as a means of compliance with the relevant requirements of NZS 1900*
This standard applies only to buildings within the following limitations:
The floor load shall not exceed 3 kPa:
The building height measured vertically from the lowest adjoining finished ground level to the intersection of the exterior surface planes of wall and roof coverings or in the case of gable ends to half the height of the gable, shall not exceed 10m.
Document History