ISO 6953-1

Pneumatic fluid power - Compressed air pressure regulators and filterregulators - Part 1: Main characteristics to be included in literature from suppliers and productmarking requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2015
Status: active
Page Count: 20
ICS Code (Control components): 23.100.50
scope:

This part of ISO 6953 specifies which characteristics of compressed air pressure regulators are to be included in literature from their suppliers. It also applies to filter-regulators.

This part of ISO 6953 applies to

- manually controlled direct operated types (with or without relieving mechanism),

- manually controlled internal pilot operating types (e.g. nozzle flapper), and

- external pilot operated types.

In addition, it specifies the product marking requirements for pressure regulators and filter-regulators.

This part of ISO 6953 is applicable to compressed air pressure regulators with a rated inlet pressure of up to 2 500 kPa (25 bar) and an outlet adjustment pressure of up to 1 600 kPa (16 bar); and to filter-regulators with rated inlet and outlet pressure of up to 1 600 kPa (16 bar), in which the major contaminants are removed by mechanical means.

NOTE 1 1 bar = 0,1 MPa = 105 Pa; MPa = 1 N/mm2.

The rated pressure should be selected from the preferred pressures listed in ISO 2944.

NOTE 2 The main characteristics to be included in the supplier's literature related to electrically modulated pneumatic continuous pressure control valves are specified in ISO 10094-1.

Document History

January 1, 2024
Pneumatic fluid power — Compressed air pressure regulators and filter-regulators — Part 1: Main characteristics to include in supplier's literature and product-marking requirements
This document specifies which characteristics of compressed air pressure regulators are required to be included in the literature from the supplier. It also applies to filter-regulators. This...
ISO 6953-1
March 1, 2015
Pneumatic fluid power - Compressed air pressure regulators and filterregulators - Part 1: Main characteristics to be included in literature from suppliers and productmarking requirements
This part of ISO 6953 specifies which characteristics of compressed air pressure regulators are to be included in literature from their suppliers. It also applies to filter-regulators. This part of...
April 1, 2006
Pneumatic Fluid Power - Compressed Air Pressure Regulators and Filter-Regulators - Part 1: Main Characteristics to Be Included in Literature from Suppliers and Product-Marking Requirements Technical Corrigendum 1
A description is not available for this item.
September 1, 2000
Pneumatic Fluid Power - Compressed Air Pressure Regulators and Filter-Regulators - Part 1: Main Characteristics to Be Included in Literature from Suppliers and Product-Marking Requirements
A description is not available for this item.
January 1, 1990
Pneumatic Fluid Power - Air Line Pressure Regulators - Part 1: Main Characteristics to Be Included in Commercial Literature and Specific Requirements
A description is not available for this item.

References

Advertisement