IEC 62541-10

OPC Unified Architecture - Part 10: Programs

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2015
Status: inactive
Page Count: 98
ICS Code (Cutting tools in general): 25.100.01
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62541 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Programs. This includes the description of the NodeClasses, standard Properties, Methods and Events and associated behaviour and information for Programs.

The complete address space model including all NodeClasses and Attributes is specified in IEC 62541-3. The services such as those used to invoke the Methods used to manage Programs are specified in IEC 62541-4.

Document History

July 1, 2020
OPC unified architecture – Part 10: Programs
This part of IEC 62451 defines the information model associated with Programs in the OPC Unified Architecture. This includes the description of the NodeClasses, standard Properties, Methods and...
IEC 62541-10
March 1, 2015
OPC Unified Architecture - Part 10: Programs
This part of IEC 62541 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Programs. This includes the description of the...
July 1, 2012
OPC unified architecture – Part 10: Programs
This part of the IEC 62541 series specifies the standard representation of Programs as part of the OPC Unified Architecture and its defined information model. This includes the description of the...

References

Advertisement