DOD - SMD 5962-95647

MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 3.3 V 16-BIT EDGE-TRIGGERED D-TYPE FLIPFLOPS WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 27 February 2015
Status: active
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 25, 2023
MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 3.3 V 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-95647
February 27, 2015
MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 3.3 V 16-BIT EDGE-TRIGGERED D-TYPE FLIPFLOPS WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 24, 2008
MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 3.3 V 16-BIT EDGE-TRIGGERED D-TYPE FLIPFLOPS WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 21, 1998
MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 3.3 V 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
April 24, 1997
MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 3.3 V 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
November 7, 1995
MICROCIRCUIT, DIGITAL, ADVANCED BICMOS, 3.3 V 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH BUS HOLD, THREE-STATE OUTPUTS, AND TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement