DSF/EN 13126-5/FPRA1
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
| Organization: | DS |
| Status: | inactive |
| ICS Code (Building accessories): | 91.190 |
scope:
This Part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. On devices that restrict the opening of - Tilt&Turn, Tilt-First, Turn-Only, or Tilt-Only windows and door-height windows - horizontal and vertical pivot windows and door height windows - side-hung Casements and top-hung windows and door height windows (opening outwards) this part of EN 13126 only applies, if a restriction of the opening occurs within the specification in Annex A, E or G of EN 1191:2012 in accordance with the intended use specified by the manufacturer.
Document History