DS/EN 13126-5

Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 February 2015
Status: active
Page Count: 24
ICS Code (Building accessories): 91.190
scope:

This Part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. On devices that restrict the opening of - Tilt&Turn, Tilt-First, Turn-Only, or Tilt-Only windows and door-height windows - horizontal and vertical pivot windows and door height windows - side-hung Casements and top-hung windows and door height windows (opening outwards) this part of EN 13126 only applies, if a restriction of the opening occurs within the specification in Annex A, E or G of EN 1191:2012 in accordance with the intended use specified by the manufacturer

Document History

DS/EN 13126-5
February 13, 2015
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
This Part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. On devices...
May 16, 2012
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. NOTE 1...
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
This Part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. On devices...
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
This Part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. On devices...
Building hardware - Hardware for windows and balcony doors - Requirements and test methods - Part 5: Devices that restrict the opening of windows
This Part of prEN 13126 specifies requirements and test methods for durability, strength, security and function of devices that restrict the opening of windows. NOTE 1 Restrictors and reverse...
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 5: Devices that restrict the opening of windows and door height windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and functionality of devices that restrict the opening of windows and door height windows. NOTE 1...
Advertisement