JSA - JIS H 8682-3
Anodizing of aluminium and its alloys-Measurement of abrasion resistance of anodic oxidation coatings- Part 3: Falling sand abrasion resistance test
| Organization: | JSA |
| Publication Date: | 20 May 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
This Standard specifies the test method for obtaining the wear characteristics such as wear tesistance by making abrasive particles fall freely on the surface of thin anodic oxidation coatings (hereafter referred to as "coatings") applied to the products manufactured from aluminium and aluminium alloys (hereafter referred to as "products").
NOTE 1 There are an abrasive-wheel-wear abrasion resistance test, abrasive jet abrasion resistance test and falling sand abrasion resistance test in the test methods. In this Standard, a falling sand abrasion resistance test method is specified.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 8251: 2011 Anodizing of aluminium and its alloys-Measurement of abrasion resistance of anodic oxidation coatings (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History