DIN EN ISO 5530-1

Wheat flour - Physical characteristics of doughs - Part 1: Determination of water absorption and rheological properties using a farinograph (ISO 5530-1:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 31
ICS Code (Cereals, pulses and derived products): 67.060
scope:

This part of ISO 5530 specifies a method, using a farinograph, for the determination of the water absorption of flours and the mixing behaviour of doughs made from them by a constant flour mass procedure, or by a constant dough mass procedure.

The method is applicable to experimental and commercial flour from wheat (Triticum aestivum L.).

NOTE This part of ISO 5530 is based on ICC 115/1[1] and AACC Method 54-21.2.[2]

Document History

June 1, 2020
Wheat flour - Physical characteristics of doughs - Part 1: Determination of water absorption and rheological properties using a farinograph (ISO/DIS 5530-1:2020); German and English version prEN ISO 5530-1:2020
A description is not available for this item.
DIN EN ISO 5530-1
March 1, 2015
Wheat flour - Physical characteristics of doughs - Part 1: Determination of water absorption and rheological properties using a farinograph (ISO 5530-1:2013)
This part of ISO 5530 specifies a method, using a farinograph, for the determination of the water absorption of flours and the mixing behaviour of doughs made from them by a constant flour mass...

References

Advertisement