DIN EN ISO 1421

Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break (ISO/DIS 1421:2015); German and English version prEN ISO 1421:2015

inactive
Organization: DIN
Publication Date: 1 May 2015
Status: inactive
Page Count: 35
ICS Code (Coated fabrics): 59.080.40

Document History

March 1, 2017
Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break (ISO 1421:2016)
This International Standard specifies two methods for the determination of the tensile strength of fabrics coated with rubber or plastics. - Method 1 - the strip test method, which is a method for...
DIN EN ISO 1421
May 1, 2015
Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break (ISO/DIS 1421:2015); German and English version prEN ISO 1421:2015
A description is not available for this item.
August 1, 1998
Rubber- or plastics-coated fabrics - Determination of tensile strength and elongation at break (ISO 1421:1998)
A description is not available for this item.

References

Advertisement