ASTM International - ASTM E695-03(2009)

Standard Method for Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 5
ICS Code (Elements of buildings in general): 91.060.01
significance And Use:

The procedures outlined will provide data that can be used to evaluate the relative performance of wall, floor, and roof constructions under conditions representative of those sustained in actual... View More

scope:

1.1 This test method covers the measurement of the relative resistance of wall, floor, and roof construction to impact loading. The test is not applicable to doors.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Test Method of Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
1.1 This test method covers the measurement of the relative resistance of wall, floor, and roof construction to impact loading. The test is not applicable to doors. 1.2 The values stated in...
March 1, 2015
Standard Test Method of Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
1.1 This test method covers the measurement of the relative resistance of wall, floor, and roof construction to impact loading. The test is not applicable to doors. 1.2 The values stated in...
ASTM E695-03(2009)
April 1, 2009
Standard Method for Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
The procedures outlined will provide data that can be used to evaluate the relative performance of wall, floor, and roof constructions under conditions representative of those sustained in actual...
October 1, 2003
Standard Method for Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
The procedures outlined will provide data that can be used to evaluate the relative performance of wall, floor, and roof constructions under conditions representative of those sustained in actual...
March 10, 1997
Standard Method for Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
1.1 This method covers the measurement of the relative resistance of wall, floor, and roof construction to impact loading. The test is not applicable to doors. 1.2 The values stated in SI units are...
January 1, 1979
Standard Method of Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
A description is not available for this item.
Advertisement