IEC 61988-2-6
Plasma display panels - Part 2-6: Measuring methods - APL dependent gamma and colour characteristics
| Organization: | IEC |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
scope:
This part of IEC 61988 defines the measuring methods for gamma and colour gamut characteristics as a function of the APL for a PDP module (plasma display module). Generally, the luminance level of a PDP module is dependent on the APL (average picture level) of input images. Varying the input levels causes a change of the chromaticity of RGB primary colours. This standard also defines the measuring methods of tone characteristics and chromaticity characteristics with varying APLs. This standard is based on the assumption that the inversegamma circuit is inside the module
Document History