ISO 8820-10

Road vehicles - Fuse-links - Part 10: Fuse-links with tabs Type L (high current miniature)

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2015
Status: inactive
Page Count: 18
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8820 specifies fuse-links with tabs (blade type) Type L (high current miniature) for use in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance requirements, and dimensions.

This part of ISO 8820 is applicable for fuse-links with a rated voltage of 32 V, a current rating of ≤60 A, and a breaking capacity of 1 000 A intended for use in road vehicles.

This part of ISO 8820 is intended to be used in conjunction with ISO 8820-1 and with ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1 whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820

Document History

December 1, 2020
Road vehicles — Fuse-links — Part 10: Fuse-links with tabs Type L (high current miniature)
This document specifies fuse-links with tabs (blade-type) Type L (high current miniature) for use in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures,...
ISO 8820-10
March 15, 2015
Road vehicles - Fuse-links - Part 10: Fuse-links with tabs Type L (high current miniature)
This part of ISO 8820 specifies fuse-links with tabs (blade type) Type L (high current miniature) for use in road vehicles. It establishes, for this fuse-link type, the rated current, test...

References

Advertisement