DSF/FPRHD 60364-7-730
Low-voltage electrical installations - Part 7-730: Requirements for special installations or locations - Onshore units of electrical shore connections for inland navigation vessels
| Organization: | DS |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
The particular requirements specified in this part of HD 60364 apply to onshore installations dedicated to supply inland navigation vessels for commercial and administrative purpose, berthed in ports and berths. This standard applies to installations with nominal supply voltage AC 400/230 V, single-phase and three-phase, 50 Hz. For single- and three-phase supplies to pleasure craft use HD 60364-7-709. Additional requirements that do not relate to electrical installation are given in EN 15869, Parts 1 and 2. The particular requirements do not apply to the onboard installations of inland navigation vessels including their connection cables. Additional requirements on the onboard installation are given in EN 15869-3. NOTE Series EN 15969 covers currents up to 63 A. A standard for currents more than 63 A is under development.
Document History